Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWL2512R330JNEA

Description
330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10743-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10743-6-ND
Chip Resistor - Surface Mount 541-10743-6-ND
330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10743-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10743-2-ND
Chip Resistor - Surface Mount 541-10743-2-ND
330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10743-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10743-1-ND
Chip Resistor - Surface Mount 541-10743-1-ND
330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 0.33ohms 5% LOW OHMIC VALUE - RCWL2512R330JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 0.33ohms 5% LOW OHMIC VALUE
RCWL2512R330JNEA
Thick Film Resistors - SMD 1watt 0.33ohms 5% LOW OHMIC VALUE RCWL2512R330JNEA
Thick Film Resistors - SMD 1watt 0.33ohms 5% LOWohmIC VALUE

Thick Film Resistors - SMD 1watt 0.33ohms 5% LOWohmIC VALUE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-10743-6-ND RCWL2512R330JNEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 0.33ohms 5% LOW OHMIC VALUE
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 191000 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details