250 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | RCWL2512R250JNEA-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 |
| Resistance Range | 0.2500 ohms |