Vishay Precision Group Chip Resistor - Surface Mount RCWL2010R820JNEA

Description
820 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
820 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWL.82JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.82JDKR-ND
Chip Resistor - Surface Mount RCWL.82JDKR-ND
820 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

820 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWL.82JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.82JCT-ND
Chip Resistor - Surface Mount RCWL.82JCT-ND
820 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

820 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWL.82JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.82JTR-ND
Chip Resistor - Surface Mount RCWL.82JTR-ND
820 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

820 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES 0.82 OHM 1/2W 5% 2010 SMD - RCWL2010R820JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.82 OHM 1/2W 5% 2010 SMD
RCWL2010R820JNEA
RES 0.82 OHM 1/2W 5% 2010 SMD RCWL2010R820JNEA
RES 0.82ohm 1/2W 5% 2010 SMD

RES 0.82ohm 1/2W 5% 2010 SMD

Supplier's Site
Automotive SMD 0.82 Ohm 0.5W Resistor - 52-RCWL2010R820JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.82 Ohm 0.5W Resistor
52-RCWL2010R820JNEA
Automotive SMD 0.82 Ohm 0.5W Resistor 52-RCWL2010R820JNEA
Res Thick Film 2010 0.82 Ohm 5% 0.5W(1/2W) ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL2010R820JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.82 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.82 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL2010R820JNEA can be used for catalog matching and distributor lookup.

Res Thick Film 2010 0.82 Ohm 5% 0.5W(1/2W) ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL2010R820JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.82 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.82 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL2010R820JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Res, Aec-Q200, 0R82, 2010; Resistance Vishay - 23Y0905 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R82, 2010; Resistance Vishay
23Y0905
Current Sense Res, Aec-Q200, 0R82, 2010; Resistance Vishay 23Y0905
CURRENT SENSE RES, AEC-Q200, 0R82, 2010; Resistance:0.82ohm; Product Range:RCWL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 0R82, 2010; Resistance:0.82ohm; Product Range:RCWL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RCWL.82JDKR-ND RCWL2010R820JNEA 52-RCWL2010R820JNEA 23Y0905
Product Name Chip Resistor - Surface Mount RES 0.82 OHM 1/2W 5% 2010 SMD Automotive SMD 0.82 Ohm 0.5W Resistor Current Sense Res, Aec-Q200, 0R82, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 0.8200 ohms 0.8200 ohms 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers