Vishay Intertechnology, Inc. RES 0.82 OHM 1W 5% 1218 SMD RCWL1218R820JNEA

Description
RES 0.82ohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 0.82ohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.82 OHM 1W 5% 1218 SMD - RCWL1218R820JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.82 OHM 1W 5% 1218 SMD
RCWL1218R820JNEA
RES 0.82 OHM 1W 5% 1218 SMD RCWL1218R820JNEA
RES 0.82ohm 1W 5% 1218 SMD

RES 0.82ohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.82ITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.82ITR-ND
Chip Resistor - Surface Mount RCWL.82ITR-ND
820 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

820 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL1218R820JNEA RCWL.82ITR-ND
Product Name RES 0.82 OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 0.8200 ohms 0.8200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers