Vishay Intertechnology, Inc. RES 0.68 OHM 1W 5% 1218 SMD RCWL1218R680JNEA

Description
RES 0.68ohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 0.68ohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.68 OHM 1W 5% 1218 SMD - RCWL1218R680JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.68 OHM 1W 5% 1218 SMD
RCWL1218R680JNEA
RES 0.68 OHM 1W 5% 1218 SMD RCWL1218R680JNEA
RES 0.68ohm 1W 5% 1218 SMD

RES 0.68ohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.68IDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.68IDKR-ND
Chip Resistor - Surface Mount RCWL.68IDKR-ND
680 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

680 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWL.68ITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.68ITR-ND
Chip Resistor - Surface Mount RCWL.68ITR-ND
680 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

680 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWL.68ICT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.68ICT-ND
Chip Resistor - Surface Mount RCWL.68ICT-ND
680 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

680 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL1218R680JNEA RCWL.68IDKR-ND
Product Name RES 0.68 OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 0.6800 ohms 0.6800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers