Vishay Intertechnology, Inc. RES 0.43 OHM 1W 5% 1218 SMD RCWL1218R430JNEA

Description
RES 0.43ohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 0.43ohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.43 OHM 1W 5% 1218 SMD - RCWL1218R430JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.43 OHM 1W 5% 1218 SMD
RCWL1218R430JNEA
RES 0.43 OHM 1W 5% 1218 SMD RCWL1218R430JNEA
RES 0.43ohm 1W 5% 1218 SMD

RES 0.43ohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.43ITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.43ITR-ND
Chip Resistor - Surface Mount RCWL.43ITR-ND
430 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

430 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL1218R430JNEA RCWL.43ITR-ND
Product Name RES 0.43 OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 0.4300 ohms 0.4300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ERTTP7R50FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details