Vishay Intertechnology, Inc. RES 0.39 OHM 1W 5% 1218 SMD RCWL1218R390JNEA

Description
RES 0.39ohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 0.39ohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.39 OHM 1W 5% 1218 SMD - RCWL1218R390JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.39 OHM 1W 5% 1218 SMD
RCWL1218R390JNEA
RES 0.39 OHM 1W 5% 1218 SMD RCWL1218R390JNEA
RES 0.39ohm 1W 5% 1218 SMD

RES 0.39ohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.39ITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.39ITR-ND
Chip Resistor - Surface Mount RCWL.39ITR-ND
390 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

390 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL1218R390JNEA RCWL.39ITR-ND
Product Name RES 0.39 OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 0.3900 ohms 0.3900 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details