Res Thick Film 1218 0.33 Ohm 5% 1W ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL1218R330JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.33 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.33 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL1218R330JNEA can be used for catalog matching and distributor lookup.
RES 0.33ohm 1W 5% 1218 SMD
330 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
330 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
330 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-RCWL1218R330JNEA | RCWL1218R330JNEA | RCWL.33ITR-ND |
| Product Name | Automotive SMD 0.33 Ohm 1W Resistor | RES 0.33 OHM 1W 5% 1218 SMD | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 1218 | Surface Mount Technology (SMT / SMD) | 1812; Wide 1812 |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Standards and Certifications | RoHS |