Vishay Intertechnology, Inc. RES 0.18 OHM 1W 5% 1218 SMD RCWL1218R180JNEA

Description
RES 0.18ohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 0.18ohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.18 OHM 1W 5% 1218 SMD - RCWL1218R180JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 1W 5% 1218 SMD
RCWL1218R180JNEA
RES 0.18 OHM 1W 5% 1218 SMD RCWL1218R180JNEA
RES 0.18ohm 1W 5% 1218 SMD

RES 0.18ohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.18ITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.18ITR-ND
Chip Resistor - Surface Mount RCWL.18ITR-ND
180 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

180 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL1218R180JNEA RCWL.18ITR-ND
Product Name RES 0.18 OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 0.1800 ohms 0.1800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details