Vishay Intertechnology, Inc. RES 0.15 OHM 1W 5% 1218 SMD RCWL1218R150JNEA

Description
RES 0.15ohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 0.15ohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 1W 5% 1218 SMD - RCWL1218R150JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 1W 5% 1218 SMD
RCWL1218R150JNEA
RES 0.15 OHM 1W 5% 1218 SMD RCWL1218R150JNEA
RES 0.15ohm 1W 5% 1218 SMD

RES 0.15ohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-RCWL1218R150JNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL1218R150JNEADKR-ND
Chip Resistor - Surface Mount 541-RCWL1218R150JNEADKR-ND
RES 0.15 OHM 5% 1W 1218

RES 0.15 OHM 5% 1W 1218

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL1218R150JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL1218R150JNEACT-ND
Chip Resistor - Surface Mount 541-RCWL1218R150JNEACT-ND
RES 0.15 OHM 5% 1W 1218

RES 0.15 OHM 5% 1W 1218

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL1218R150JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL1218R150JNEATR-ND
Chip Resistor - Surface Mount 541-RCWL1218R150JNEATR-ND
150 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

150 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Automotive SMD 0.15 Ohm 1W Resistor - 52-RCWL1218R150JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.15 Ohm 1W Resistor
52-RCWL1218R150JNEA
Automotive SMD 0.15 Ohm 1W Resistor 52-RCWL1218R150JNEA
Res Thick Film 1218 0.15 Ohm 5% 1W ±200ppm/°C Wide Terminal SMD T/R Automotive AEC-Q200 Product overview: RCWL1218R150JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.15 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.15 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL1218R150JNEA can be used for catalog matching and distributor lookup.

Res Thick Film 1218 0.15 Ohm 5% 1W ±200ppm/°C Wide Terminal SMD T/R Automotive AEC-Q200 Product overview: RCWL1218R150JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.15 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.15 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL1218R150JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RCWL1218R150JNEA 541-RCWL1218R150JNEADKR-ND 52-RCWL1218R150JNEA
Product Name RES 0.15 OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Automotive SMD 0.15 Ohm 1W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 1218
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details