Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWL1218R130JNEA

Description
130 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
130 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWL.13ITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.13ITR-ND
Chip Resistor - Surface Mount RCWL.13ITR-ND
130 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

130 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Automotive SMD 0.13 Ohm 1W Resistor - 52-RCWL1218R130JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.13 Ohm 1W Resistor
52-RCWL1218R130JNEA
Automotive SMD 0.13 Ohm 1W Resistor 52-RCWL1218R130JNEA
Res Thick Film 1218 0.13 Ohm 5% 1W ±200ppm/°C Wide Terminal SMD T/R Automotive AEC-Q200 Product overview: RCWL1218R130JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.13 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.13 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL1218R130JNEA can be used for catalog matching and distributor lookup.

Res Thick Film 1218 0.13 Ohm 5% 1W ±200ppm/°C Wide Terminal SMD T/R Automotive AEC-Q200 Product overview: RCWL1218R130JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.13 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.13 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL1218R130JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RCWL1218R130JNEA
1091657-RCWL1218R130JNEA
Chip Resistor - Surface Mount - RCWL1218R130JNEA 1091657-RCWL1218R130JNEA
Manufacturer: Vishay Win Source Part Number: 1091657-RCWL1218R130 JNEA Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Height - Seated (Max): 0.024" (0.60mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Resistance (Ohms): 0.13 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1218 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1091657-RCWL1218R130JNEA
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Height - Seated (Max): 0.024" (0.60mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1W
Resistance (Ohms): 0.13
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1218
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RES 0.13 OHM 1W 5% 1218 SMD - RCWL1218R130JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 1W 5% 1218 SMD
RCWL1218R130JNEA
RES 0.13 OHM 1W 5% 1218 SMD RCWL1218R130JNEA
RES 0.13ohm 1W 5% 1218 SMD

RES 0.13ohm 1W 5% 1218 SMD

Supplier's Site
RES SMD 130 MOHM 5% 1W 1218 - 873-RCWL1218R130JNEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 130 MOHM 5% 1W 1218
873-RCWL1218R130JNEA
RES SMD 130 MOHM 5% 1W 1218 873-RCWL1218R130JNEA
RES SMD 130 MOHM 5% 1W 1218

RES SMD 130 MOHM 5% 1W 1218

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RCWL.13ITR-ND 52-RCWL1218R130JNEA 1091657-RCWL1218R130JNEA RCWL1218R130JNEA 873-RCWL1218R130JNEA
Product Name Chip Resistor - Surface Mount Automotive SMD 0.13 Ohm 1W Resistor Chip Resistor - Surface Mount - RCWL1218R130JNEA RES 0.13 OHM 1W 5% 1218 SMD RES SMD 130 MOHM 5% 1W 1218
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1812; Wide 1812 1218 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTEDR162FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details