RES 0.12ohm 1W 5% 1218 SMD
120 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCWL1218R120JNEA | RCWL.12ITR-ND |
| Product Name | RES 0.12 OHM 1W 5% 1218 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812; Wide 1812 |
| Resistance Range | 0.1200 ohms | 0.1200 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor |