Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWL1218R100JNEA

Description
RES 0.1 OHM 5% 1W 1218
Request a Quote Datasheet
Description
RES 0.1 OHM 5% 1W 1218
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWL1218R100JNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL1218R100JNEADKR-ND
Chip Resistor - Surface Mount 541-RCWL1218R100JNEADKR-ND
RES 0.1 OHM 5% 1W 1218

RES 0.1 OHM 5% 1W 1218

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL1218R100JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL1218R100JNEACT-ND
Chip Resistor - Surface Mount 541-RCWL1218R100JNEACT-ND
RES 0.1 OHM 5% 1W 1218

RES 0.1 OHM 5% 1W 1218

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL1218R100JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL1218R100JNEATR-ND
Chip Resistor - Surface Mount 541-RCWL1218R100JNEATR-ND
100 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RCWL1218R100JNEADKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details