Vishay Intertechnology, Inc. RES .91 OHM 1/3W 5% 1210 SMD RCWL1210R910JNEA

Description
RES .91ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES .91ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .91 OHM 1/3W 5% 1210 SMD - RCWL1210R910JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .91 OHM 1/3W 5% 1210 SMD
RCWL1210R910JNEA
RES .91 OHM 1/3W 5% 1210 SMD RCWL1210R910JNEA
RES .91ohm 1/3W 5% 1210 SMD

RES .91ohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.91LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.91LTR-ND
Chip Resistor - Surface Mount RCWL.91LTR-ND
910 mOhms ±5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

910 mOhms ±5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL1210R910JNEA RCWL.91LTR-ND
Product Name RES .91 OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 0.9100 ohms 0.9100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details