Vishay Intertechnology, Inc. RES 0.47 OHM 1/3W 5% 1210 SMD RCWL1210R470JNEA

Description
RES 0.47ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 0.47ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.47 OHM 1/3W 5% 1210 SMD - RCWL1210R470JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 1/3W 5% 1210 SMD
RCWL1210R470JNEA
RES 0.47 OHM 1/3W 5% 1210 SMD RCWL1210R470JNEA
RES 0.47ohm 1/3W 5% 1210 SMD

RES 0.47ohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.47LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.47LTR-ND
Chip Resistor - Surface Mount RCWL.47LTR-ND
470 mOhms ±5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

470 mOhms ±5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL1210R470JNEA RCWL.47LTR-ND
Product Name RES 0.47 OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 0.4700 ohms 0.4700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details