Vishay Intertechnology, Inc. RES 0.36 OHM 1/3W 5% 1210 SMD RCWL1210R360JNEA

Description
RES 0.36ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 0.36ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.36 OHM 1/3W 5% 1210 SMD - RCWL1210R360JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.36 OHM 1/3W 5% 1210 SMD
RCWL1210R360JNEA
RES 0.36 OHM 1/3W 5% 1210 SMD RCWL1210R360JNEA
RES 0.36ohm 1/3W 5% 1210 SMD

RES 0.36ohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.36LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.36LTR-ND
Chip Resistor - Surface Mount RCWL.36LTR-ND
360 mOhms ±5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

360 mOhms ±5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL1210R360JNEA RCWL.36LTR-ND
Product Name RES 0.36 OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 0.3600 ohms 0.3600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details