300 mOhms ±5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RES 0.3ohm 1/3W 5% 1210 SMD
RES 0.3 OHM 5% 1/3W 1210
RES 0.3 OHM 5% 1/3W 1210
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RCWL.3LTR-ND | RCWL1210R300JNEA | RCWL1210R300JNEA | RCWL1210R300JNEA |
| Product Name | Chip Resistor - Surface Mount | RES 0.3 OHM 1/3W 5% 1210 SMD | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) | 1210 (3225 Metric) | |
| Resistance Range | 0.3000 ohms | 0.3000 ohms | 0.3000 ohms | 0.3000 ohms |