Vishay Intertechnology, Inc. RES 0.24 OHM 1/3W 5% 1210 SMD RCWL1210R240JNEA

Description
RES 0.24ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 0.24ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.24 OHM 1/3W 5% 1210 SMD - RCWL1210R240JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.24 OHM 1/3W 5% 1210 SMD
RCWL1210R240JNEA
RES 0.24 OHM 1/3W 5% 1210 SMD RCWL1210R240JNEA
RES 0.24ohm 1/3W 5% 1210 SMD

RES 0.24ohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.24LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.24LTR-ND
Chip Resistor - Surface Mount RCWL.24LTR-ND
240 mOhms ±5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

240 mOhms ±5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL1210R240JNEA RCWL.24LTR-ND
Product Name RES 0.24 OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 0.2400 ohms 0.2400 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers