RES 0.22ohm 1/3W 5% 1210 SMD
220 mOhms ±5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCWL1210R220JNEA | RCWL.22LTR-ND |
| Product Name | RES 0.22 OHM 1/3W 5% 1210 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 |
| Resistance Range | 0.2200 ohms | 0.2200 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 3 watts | 0.3330 watts |
| Configuration | Single Resistor |