Vishay Intertechnology, Inc. Automotive SMD 0.51 Ohm 0.25W Resistor RCWL1206R510JNEA

Description
Res Thick Film 1206 0.51 Ohm 5% 0.25W(1/4W) ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL1206R510JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.51 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.51 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL1206R510JNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1206 0.51 Ohm 5% 0.25W(1/4W) ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL1206R510JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.51 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.51 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL1206R510JNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.51 Ohm 0.25W Resistor - 52-RCWL1206R510JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.51 Ohm 0.25W Resistor
52-RCWL1206R510JNEA
Automotive SMD 0.51 Ohm 0.25W Resistor 52-RCWL1206R510JNEA
Res Thick Film 1206 0.51 Ohm 5% 0.25W(1/4W) ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL1206R510JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.51 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.51 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL1206R510JNEA can be used for catalog matching and distributor lookup.

Res Thick Film 1206 0.51 Ohm 5% 0.25W(1/4W) ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL1206R510JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.51 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.51 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL1206R510JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCWL.51HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.51HTR-ND
Chip Resistor - Surface Mount RCWL.51HTR-ND
510 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWL.51HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.51HDKR-ND
Chip Resistor - Surface Mount RCWL.51HDKR-ND
510 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWL.51HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.51HCT-ND
Chip Resistor - Surface Mount RCWL.51HCT-ND
510 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES 0.51 OHM 1/4W 5% 1206 SMD - RCWL1206R510JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.51 OHM 1/4W 5% 1206 SMD
RCWL1206R510JNEA
RES 0.51 OHM 1/4W 5% 1206 SMD RCWL1206R510JNEA
RES 0.51ohm 1/4W 5% 1206 SMD

RES 0.51ohm 1/4W 5% 1206 SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-RCWL1206R510JNEA RCWL.51HTR-ND RCWL1206R510JNEA
Product Name Automotive SMD 0.51 Ohm 0.25W Resistor Chip Resistor - Surface Mount RES 0.51 OHM 1/4W 5% 1206 SMD
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 4 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details