Vishay Intertechnology, Inc. RES 0.39 OHM 1/4W 5% 1206 SMD RCWL1206R390JMEA

Description
RES 0.39ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 0.39ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.39 OHM 1/4W 5% 1206 SMD - RCWL1206R390JMEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.39 OHM 1/4W 5% 1206 SMD
RCWL1206R390JMEA
RES 0.39 OHM 1/4W 5% 1206 SMD RCWL1206R390JMEA
RES 0.39ohm 1/4W 5% 1206 SMD

RES 0.39ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-RCWL1206R390JMEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL1206R390JMEATR-ND
Chip Resistor - Surface Mount 541-RCWL1206R390JMEATR-ND
390 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

390 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL1206R390JMEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL1206R390JMEACT-ND
Chip Resistor - Surface Mount 541-RCWL1206R390JMEACT-ND
390 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

390 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL1206R390JMEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL1206R390JMEADKR-ND
Chip Resistor - Surface Mount 541-RCWL1206R390JMEADKR-ND
390 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

390 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Automotive SMD 0.39 Ohm 0.25W Resistor - 52-RCWL1206R390JMEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.39 Ohm 0.25W Resistor
52-RCWL1206R390JMEA
Automotive SMD 0.39 Ohm 0.25W Resistor 52-RCWL1206R390JMEA
Res Thick Film 1206 0.39 Ohm 5% 0.25W(1/4W) ±300ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL1206R390JMEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.39 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.39 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL1206R390JMEA can be used for catalog matching and distributor lookup.

Res Thick Film 1206 0.39 Ohm 5% 0.25W(1/4W) ±300ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL1206R390JMEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.39 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.39 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL1206R390JMEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCWL1206R390JMEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWL1206R390JMEA
Chip Resistor - Surface Mount RCWL1206R390JMEA
RES 0.39 OHM 5% 1/4W 1206

RES 0.39 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RCWL1206R390JMEA 541-RCWL1206R390JMEATR-ND 52-RCWL1206R390JMEA RCWL1206R390JMEA
Product Name RES 0.39 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Automotive SMD 0.39 Ohm 0.25W Resistor Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 0.3900 ohms 0.3900 ohms 0.3900 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers