Vishay Intertechnology, Inc. RES .36 OHM 1/4W 5% 1206 SMD RCWL1206R360JMEA

Description
RES .36ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES .36ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .36 OHM 1/4W 5% 1206 SMD - RCWL1206R360JMEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .36 OHM 1/4W 5% 1206 SMD
RCWL1206R360JMEA
RES .36 OHM 1/4W 5% 1206 SMD RCWL1206R360JMEA
RES .36ohm 1/4W 5% 1206 SMD

RES .36ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.36GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.36GTR-ND
Chip Resistor - Surface Mount RCWL.36GTR-ND
360 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

360 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL1206R360JMEA RCWL.36GTR-ND
Product Name RES .36 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 0.3600 ohms 0.3600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details