THICK FILM,1206,.27,5%,300
270 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCWL1206R270JMEA | RCWL.27GTR-ND |
| Product Name | THICK FILM,1206,.27,5%,300 PPM,T/R,HAZMAT | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206 | 1206; 1206 |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use |