Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt .24ohms 5% RCWL1206R240JMTA

Description
Thick Film Resistors - SMD 1/4watt .24ohms 5%
Request a Quote
Description
Thick Film Resistors - SMD 1/4watt .24ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt .24ohms 5% - RCWL1206R240JMTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt .24ohms 5%
RCWL1206R240JMTA
Thick Film Resistors - SMD 1/4watt .24ohms 5% RCWL1206R240JMTA
Thick Film Resistors - SMD 1/4watt .24ohms 5%

Thick Film Resistors - SMD 1/4watt .24ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RCWL1206R240JMTA
Product Name Thick Film Resistors - SMD 1/4watt .24ohms 5%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details