Vishay Intertechnology, Inc. Resistor-Fixed-Single-Surface-Mount RCWL1206R200JMEA

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - RCWL1206R200JMEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
RCWL1206R200JMEA
Resistor-Fixed-Single-Surface-Mount RCWL1206R200JMEA
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Automotive SMD 0.2 Ohm 0.25W Resistor - 52-RCWL1206R200JMEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.2 Ohm 0.25W Resistor
52-RCWL1206R200JMEA
Automotive SMD 0.2 Ohm 0.25W Resistor 52-RCWL1206R200JMEA
Res Thick Film 1206 0.2 Ohm 5% 0.25W(1/4W) ±300ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL1206R200JMEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL1206R200JMEA can be used for catalog matching and distributor lookup.

Res Thick Film 1206 0.2 Ohm 5% 0.25W(1/4W) ±300ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL1206R200JMEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL1206R200JMEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-RCWL1206R200JMEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL1206R200JMEADKR-ND
Chip Resistor - Surface Mount 541-RCWL1206R200JMEADKR-ND
RES 0.2 OHM 5% 1/4W 1206

RES 0.2 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL1206R200JMEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL1206R200JMEACT-ND
Chip Resistor - Surface Mount 541-RCWL1206R200JMEACT-ND
RES 0.2 OHM 5% 1/4W 1206

RES 0.2 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL1206R200JMEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL1206R200JMEATR-ND
Chip Resistor - Surface Mount 541-RCWL1206R200JMEATR-ND
200 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

200 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number RCWL1206R200JMEA 52-RCWL1206R200JMEA 541-RCWL1206R200JMEADKR-ND
Product Name Resistor-Fixed-Single-Surface-Mount Automotive SMD 0.2 Ohm 0.25W Resistor Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206 1206; 1206
Technology / Construction Thick Film Thick Film (Chip)
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers