Vishay Precision Group Chip Resistor - Surface Mount RCWL1206R150JMEA

Description
RES 0.15 OHM 5% 1/4W 1206
Request a Quote Datasheet
Description
RES 0.15 OHM 5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWL1206R150JMEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL1206R150JMEADKR-ND
Chip Resistor - Surface Mount 541-RCWL1206R150JMEADKR-ND
RES 0.15 OHM 5% 1/4W 1206

RES 0.15 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL1206R150JMEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL1206R150JMEACT-ND
Chip Resistor - Surface Mount 541-RCWL1206R150JMEACT-ND
RES 0.15 OHM 5% 1/4W 1206

RES 0.15 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL1206R150JMEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL1206R150JMEATR-ND
Chip Resistor - Surface Mount 541-RCWL1206R150JMEATR-ND
150 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

150 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
THICK FILM,1206,.15,5%,300 PPM,T/R - RCWL1206R150JMEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THICK FILM,1206,.15,5%,300 PPM,T/R
RCWL1206R150JMEA
THICK FILM,1206,.15,5%,300 PPM,T/R RCWL1206R150JMEA
THICK FILM,1206,.15,5%,300 PPM,T/R

THICK FILM,1206,.15,5%,300 PPM,T/R

Supplier's Site
Thick Film Resistor, 0.15 Ohm, 250Mw, 5%, Full Reel; Resistance Vishay - 14R5323 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.15 Ohm, 250Mw, 5%, Full Reel; Resistance Vishay
14R5323
Thick Film Resistor, 0.15 Ohm, 250Mw, 5%, Full Reel; Resistance Vishay 14R5323
THICK FILM RESISTOR, 0.15 OHM, 250mW, 5%, FULL REEL; Resistance:0.15ohm; Product Range:RCWL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.15 OHM, 250mW, 5%, FULL REEL; Resistance:0.15ohm; Product Range:RCWL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RCWL1206R150JMEADKR-ND RCWL1206R150JMEA 14R5323
Product Name Chip Resistor - Surface Mount THICK FILM,1206,.15,5%,300 PPM,T/R Thick Film Resistor, 0.15 Ohm, 250Mw, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED30L9FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details