Vishay Intertechnology, Inc. RES 0.22 OHM 1/8W 5% 0805 SMD RCWL0805R220JMEA

Description
RES 0.22ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 0.22ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.22 OHM 1/8W 5% 0805 SMD - RCWL0805R220JMEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 1/8W 5% 0805 SMD
RCWL0805R220JMEA
RES 0.22 OHM 1/8W 5% 0805 SMD RCWL0805R220JMEA
RES 0.22ohm 1/8W 5% 0805 SMD

RES 0.22ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-RCWL0805R220JMEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0805R220JMEATR-ND
Chip Resistor - Surface Mount 541-RCWL0805R220JMEATR-ND
220 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

220 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL0805R220JMEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0805R220JMEACT-ND
Chip Resistor - Surface Mount 541-RCWL0805R220JMEACT-ND
220 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

220 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL0805R220JMEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0805R220JMEADKR-ND
Chip Resistor - Surface Mount 541-RCWL0805R220JMEADKR-ND
220 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

220 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES 0.22 OHM 5% 1/8W 0805 - 873-RCWL0805R220JMEA - Utmel Electronic Limited
Hong Kong, China
RES 0.22 OHM 5% 1/8W 0805
873-RCWL0805R220JMEA
RES 0.22 OHM 5% 1/8W 0805 873-RCWL0805R220JMEA
RES 0.22 OHM 5% 1/8W 0805

RES 0.22 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCWL0805R220JMEA 541-RCWL0805R220JMEATR-ND 873-RCWL0805R220JMEA
Product Name RES 0.22 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount RES 0.22 OHM 5% 1/8W 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers