Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWL0805R200JMEA

Description
RES 0.2 OHM 5% 1/8W 0805
Request a Quote Datasheet
Description
RES 0.2 OHM 5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWL0805R200JMEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0805R200JMEACT-ND
Chip Resistor - Surface Mount 541-RCWL0805R200JMEACT-ND
RES 0.2 OHM 5% 1/8W 0805

RES 0.2 OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL0805R200JMEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0805R200JMEATR-ND
Chip Resistor - Surface Mount 541-RCWL0805R200JMEATR-ND
200 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

200 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL0805R200JMEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0805R200JMEADKR-ND
Chip Resistor - Surface Mount 541-RCWL0805R200JMEADKR-ND
RES 0.2 OHM 5% 1/8W 0805

RES 0.2 OHM 5% 1/8W 0805

Buy Now Datasheet
RES .2 OHM 1/8W 5% 0805 SMD - RCWL0805R200JMEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .2 OHM 1/8W 5% 0805 SMD
RCWL0805R200JMEA
RES .2 OHM 1/8W 5% 0805 SMD RCWL0805R200JMEA
RES .2ohm 1/8W 5% 0805 SMD

RES .2ohm 1/8W 5% 0805 SMD

Supplier's Site
Automotive SMD 0.2 Ohm 0.125W Resistor - 52-RCWL0805R200JMEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.2 Ohm 0.125W Resistor
52-RCWL0805R200JMEA
Automotive SMD 0.2 Ohm 0.125W Resistor 52-RCWL0805R200JMEA
Res Thick Film 0805 0.2 Ohm 5% 0.125W(1/8W) ±300ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL0805R200JMEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2 Ohm, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL0805R200JMEA can be used for catalog matching and distributor lookup.

Res Thick Film 0805 0.2 Ohm 5% 0.125W(1/8W) ±300ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL0805R200JMEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2 Ohm, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL0805R200JMEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCWL0805R200JMEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWL0805R200JMEA
Chip Resistor - Surface Mount RCWL0805R200JMEA
RES 0.2 OHM 5% 1/8W 0805

RES 0.2 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-RCWL0805R200JMEACT-ND RCWL0805R200JMEA 52-RCWL0805R200JMEA RCWL0805R200JMEA
Product Name Chip Resistor - Surface Mount RES .2 OHM 1/8W 5% 0805 SMD Automotive SMD 0.2 Ohm 0.125W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details