Vishay Intertechnology, Inc. RES 0.18 OHM 1/8W 5% 0805 SMD RCWL0805R180JMEA

Description
RES 0.18ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 0.18ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.18 OHM 1/8W 5% 0805 SMD - RCWL0805R180JMEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 1/8W 5% 0805 SMD
RCWL0805R180JMEA
RES 0.18 OHM 1/8W 5% 0805 SMD RCWL0805R180JMEA
RES 0.18ohm 1/8W 5% 0805 SMD

RES 0.18ohm 1/8W 5% 0805 SMD

Supplier's Site
Automotive SMD 0.18 Ohm 0.125W Resistor - 52-RCWL0805R180JMEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.18 Ohm 0.125W Resistor
52-RCWL0805R180JMEA
Automotive SMD 0.18 Ohm 0.125W Resistor 52-RCWL0805R180JMEA
Res Thick Film 0805 0.18 Ohm 5% 0.125W(1/8W) ±300ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL0805R180JMEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.18 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.18 Ohm, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL0805R180JMEA can be used for catalog matching and distributor lookup.

Res Thick Film 0805 0.18 Ohm 5% 0.125W(1/8W) ±300ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL0805R180JMEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.18 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.18 Ohm, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL0805R180JMEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-RCWL0805R180JMEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0805R180JMEATR-ND
Chip Resistor - Surface Mount 541-RCWL0805R180JMEATR-ND
180 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

180 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL0805R180JMEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0805R180JMEACT-ND
Chip Resistor - Surface Mount 541-RCWL0805R180JMEACT-ND
RES 0.18 OHM 5% 1/8W 0805

RES 0.18 OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL0805R180JMEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0805R180JMEADKR-ND
Chip Resistor - Surface Mount 541-RCWL0805R180JMEADKR-ND
RES 0.18 OHM 5% 1/8W 0805

RES 0.18 OHM 5% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number RCWL0805R180JMEA 52-RCWL0805R180JMEA 541-RCWL0805R180JMEATR-ND
Product Name RES 0.18 OHM 1/8W 5% 0805 SMD Automotive SMD 0.18 Ohm 0.125W Resistor Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805 0805; 0805
Resistance Range 0.1800 ohms 0.1800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Technology / Construction Thick Film Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details