Vishay Intertechnology, Inc. RES 0.16 OHM 1/8W 5% 0805 SMD RCWL0805R160JMEA

Description
RES 0.16ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 0.16ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.16 OHM 1/8W 5% 0805 SMD - RCWL0805R160JMEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.16 OHM 1/8W 5% 0805 SMD
RCWL0805R160JMEA
RES 0.16 OHM 1/8W 5% 0805 SMD RCWL0805R160JMEA
RES 0.16ohm 1/8W 5% 0805 SMD

RES 0.16ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.16ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.16ETR-ND
Chip Resistor - Surface Mount RCWL.16ETR-ND
160 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

160 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL0805R160JMEA RCWL.16ETR-ND
Product Name RES 0.16 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 0.1600 ohms 0.1600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED38L3FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details