Vishay Intertechnology, Inc. RES 0.15 OHM 1/8W 5% 0805 SMD RCWL0805R150JMEA

Description
RES 0.15ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 0.15ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 1/8W 5% 0805 SMD - RCWL0805R150JMEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 1/8W 5% 0805 SMD
RCWL0805R150JMEA
RES 0.15 OHM 1/8W 5% 0805 SMD RCWL0805R150JMEA
RES 0.15ohm 1/8W 5% 0805 SMD

RES 0.15ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.15ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.15ETR-ND
Chip Resistor - Surface Mount RCWL.15ETR-ND
150 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

150 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL0805R150JMEA RCWL.15ETR-ND
Product Name RES 0.15 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details