Vishay Intertechnology, Inc. RES 0.13 OHM 1/8W 5% 0805 SMD RCWL0805R130JMEA

Description
RES 0.13ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 0.13ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.13 OHM 1/8W 5% 0805 SMD - RCWL0805R130JMEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 1/8W 5% 0805 SMD
RCWL0805R130JMEA
RES 0.13 OHM 1/8W 5% 0805 SMD RCWL0805R130JMEA
RES 0.13ohm 1/8W 5% 0805 SMD

RES 0.13ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-RCWL0805R130JMEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0805R130JMEATR-ND
Chip Resistor - Surface Mount 541-RCWL0805R130JMEATR-ND
130 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

130 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL0805R130JMEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0805R130JMEACT-ND
Chip Resistor - Surface Mount 541-RCWL0805R130JMEACT-ND
RES 0.13 OHM 5% 1/8W 0805

RES 0.13 OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL0805R130JMEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0805R130JMEADKR-ND
Chip Resistor - Surface Mount 541-RCWL0805R130JMEADKR-ND
RES 0.13 OHM 5% 1/8W 0805

RES 0.13 OHM 5% 1/8W 0805

Buy Now Datasheet
Automotive SMD 0.13 Ohm 0.125W Resistor - 52-RCWL0805R130JMEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.13 Ohm 0.125W Resistor
52-RCWL0805R130JMEA
Automotive SMD 0.13 Ohm 0.125W Resistor 52-RCWL0805R130JMEA
Res Thick Film 0805 0.13 Ohm 5% 0.125W(1/8W) ±300ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL0805R130JMEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.13 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.13 Ohm, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL0805R130JMEA can be used for catalog matching and distributor lookup.

Res Thick Film 0805 0.13 Ohm 5% 0.125W(1/8W) ±300ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL0805R130JMEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.13 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.13 Ohm, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL0805R130JMEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCWL0805R130JMEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWL0805R130JMEA
Chip Resistor - Surface Mount RCWL0805R130JMEA
RES 0.13 OHM 5% 1/8W 0805

RES 0.13 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RCWL0805R130JMEA 541-RCWL0805R130JMEATR-ND 52-RCWL0805R130JMEA RCWL0805R130JMEA
Product Name RES 0.13 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Automotive SMD 0.13 Ohm 0.125W Resistor Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details