RES 0.12ohm 1/8W 5% 0805 SMD
120 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCWL0805R120JMEA | RCWL.12ETR-ND |
| Product Name | RES 0.12 OHM 1/8W 5% 0805 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 |
| Resistance Range | 0.1200 ohms | 0.1200 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor |