Vishay Intertechnology, Inc. RES 0.11 OHM 1/8W 5% 0805 SMD RCWL0805R110JMEA

Description
RES 0.11ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 0.11ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.11 OHM 1/8W 5% 0805 SMD - RCWL0805R110JMEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 1/8W 5% 0805 SMD
RCWL0805R110JMEA
RES 0.11 OHM 1/8W 5% 0805 SMD RCWL0805R110JMEA
RES 0.11ohm 1/8W 5% 0805 SMD

RES 0.11ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.11ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.11ETR-ND
Chip Resistor - Surface Mount RCWL.11ETR-ND
110 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

110 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL0805R110JMEA RCWL.11ETR-ND
Product Name RES 0.11 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 0.1100 ohms 0.1100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers