Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWL0805R100JMEA

Description
RES 0.1 OHM 5% 1/8W 0805
Request a Quote Datasheet
Description
RES 0.1 OHM 5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWL0805R100JMEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0805R100JMEACT-ND
Chip Resistor - Surface Mount 541-RCWL0805R100JMEACT-ND
RES 0.1 OHM 5% 1/8W 0805

RES 0.1 OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL0805R100JMEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0805R100JMEADKR-ND
Chip Resistor - Surface Mount 541-RCWL0805R100JMEADKR-ND
RES 0.1 OHM 5% 1/8W 0805

RES 0.1 OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL0805R100JMEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0805R100JMEATR-ND
Chip Resistor - Surface Mount 541-RCWL0805R100JMEATR-ND
100 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
THICK FILM,0805,.10,5%,300 PPM,T/R,HAZMAT - RCWL0805R100JMEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THICK FILM,0805,.10,5%,300 PPM,T/R,HAZMAT
RCWL0805R100JMEA
THICK FILM,0805,.10,5%,300 PPM,T/R,HAZMAT RCWL0805R100JMEA
THICK FILM,0805,.10,5%,300 PPM,T/R,HAZMAT

THICK FILM,0805,.10,5%,300 PPM,T/R,HAZMAT

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RCWL0805R100JMEACT-ND RCWL0805R100JMEA
Product Name Chip Resistor - Surface Mount THICK FILM,0805,.10,5%,300 PPM,T/R,HAZMAT
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details