Vishay Intertechnology, Inc. RES 0.75 OHM 1/10W 5% 0603 SMD RCWL0603R750JNEA

Description
RES 0.75ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 0.75ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.75 OHM 1/10W 5% 0603 SMD - RCWL0603R750JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 1/10W 5% 0603 SMD
RCWL0603R750JNEA
RES 0.75 OHM 1/10W 5% 0603 SMD RCWL0603R750JNEA
RES 0.75ohm 1/10W 5% 0603 SMD

RES 0.75ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.75DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.75DTR-ND
Chip Resistor - Surface Mount RCWL.75DTR-ND
750 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

750 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL0603R750JNEA RCWL.75DTR-ND
Product Name RES 0.75 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 0.7500 ohms 0.7500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details