THICK FILM,0603,.68,5%,200
680 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCWL0603R680JNEA | RCWL.68DTR-ND |
| Product Name | THICK FILM,0603,.68,5%,200 PPM,T/R,HAZMAT | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use |