Vishay Intertechnology, Inc. RES 0.43 OHM 1/10W 5% 0603 SMD RCWL0603R430JQEA

Description
RES 0.43ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 0.43ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.43 OHM 1/10W 5% 0603 SMD - RCWL0603R430JQEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.43 OHM 1/10W 5% 0603 SMD
RCWL0603R430JQEA
RES 0.43 OHM 1/10W 5% 0603 SMD RCWL0603R430JQEA
RES 0.43ohm 1/10W 5% 0603 SMD

RES 0.43ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.43CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.43CTR-ND
Chip Resistor - Surface Mount RCWL.43CTR-ND
430 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

430 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL0603R430JQEA RCWL.43CTR-ND
Product Name RES 0.43 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 0.4300 ohms 0.4300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details