Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWL0603R240JQEA

Description
240 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
240 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWL.24CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.24CCT-ND
Chip Resistor - Surface Mount RCWL.24CCT-ND
240 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

240 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWL.24CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.24CTR-ND
Chip Resistor - Surface Mount RCWL.24CTR-ND
240 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

240 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES .24 OHM 1/10W 5% 0603 SMD - RCWL0603R240JQEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .24 OHM 1/10W 5% 0603 SMD
RCWL0603R240JQEA
RES .24 OHM 1/10W 5% 0603 SMD RCWL0603R240JQEA
RES .24ohm 1/10W 5% 0603 SMD

RES .24ohm 1/10W 5% 0603 SMD

Supplier's Site
Automotive SMD 0.24 Ohm 0.1W Resistor - 52-RCWL0603R240JQEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.24 Ohm 0.1W Resistor
52-RCWL0603R240JQEA
Automotive SMD 0.24 Ohm 0.1W Resistor 52-RCWL0603R240JQEA
Res Thick Film 0603 0.24 Ohm 5% 0.1W(1/10W) ±400ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL0603R240JQEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.24 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.24 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL0603R240JQEA can be used for catalog matching and distributor lookup.

Res Thick Film 0603 0.24 Ohm 5% 0.1W(1/10W) ±400ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL0603R240JQEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.24 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.24 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL0603R240JQEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RCWL.24CCT-ND RCWL0603R240JQEA 52-RCWL0603R240JQEA
Product Name Chip Resistor - Surface Mount RES .24 OHM 1/10W 5% 0603 SMD Automotive SMD 0.24 Ohm 0.1W Resistor
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 0.2400 ohms 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers