Vishay Intertechnology, Inc. RES 0.15 OHM 1/10W 5% 0603 SMD RCWL0603R150JQEA

Description
RES 0.15ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 0.15ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 1/10W 5% 0603 SMD - RCWL0603R150JQEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 1/10W 5% 0603 SMD
RCWL0603R150JQEA
RES 0.15 OHM 1/10W 5% 0603 SMD RCWL0603R150JQEA
RES 0.15ohm 1/10W 5% 0603 SMD

RES 0.15ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.15CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.15CTR-ND
Chip Resistor - Surface Mount RCWL.15CTR-ND
150 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

150 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL0603R150JQEA RCWL.15CTR-ND
Product Name RES 0.15 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers