Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWL0603R100JQEA

Description
RES 0.1 OHM 5% 1/10W 0603
Request a Quote Datasheet
Description
RES 0.1 OHM 5% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWL0603R100JQEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0603R100JQEACT-ND
Chip Resistor - Surface Mount 541-RCWL0603R100JQEACT-ND
RES 0.1 OHM 5% 1/10W 0603

RES 0.1 OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL0603R100JQEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0603R100JQEADKR-ND
Chip Resistor - Surface Mount 541-RCWL0603R100JQEADKR-ND
RES 0.1 OHM 5% 1/10W 0603

RES 0.1 OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL0603R100JQEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0603R100JQEATR-ND
Chip Resistor - Surface Mount 541-RCWL0603R100JQEATR-ND
100 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RCWL0603R100JQEACT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 3-2176089-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24300 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details