Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWL0402R680JQEA

Description
RES 0.68 OHM 5% 1/16W 0402
Request a Quote Datasheet
Description
RES 0.68 OHM 5% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWL0402R680JQEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0402R680JQEADKR-ND
Chip Resistor - Surface Mount 541-RCWL0402R680JQEADKR-ND
RES 0.68 OHM 5% 1/16W 0402

RES 0.68 OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL0402R680JQEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0402R680JQEATR-ND
Chip Resistor - Surface Mount 541-RCWL0402R680JQEATR-ND
680 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

680 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL0402R680JQEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0402R680JQEACT-ND
Chip Resistor - Surface Mount 541-RCWL0402R680JQEACT-ND
RES 0.68 OHM 5% 1/16W 0402

RES 0.68 OHM 5% 1/16W 0402

Buy Now Datasheet
Automotive SMD 0.68 Ohm 0.063W Resistor - 52-RCWL0402R680JQEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.68 Ohm 0.063W Resistor
52-RCWL0402R680JQEA
Automotive SMD 0.68 Ohm 0.063W Resistor 52-RCWL0402R680JQEA
Res Thick Film 0402 0.68 Ohm 5% 0.063W(1/16W) ±400ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL0402R680JQEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.68 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.68 Ohm, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL0402R680JQEA can be used for catalog matching and distributor lookup.

Res Thick Film 0402 0.68 Ohm 5% 0.063W(1/16W) ±400ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL0402R680JQEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.68 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.68 Ohm, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL0402R680JQEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.68 OHM 1/16W 5% 0402 SMD - RCWL0402R680JQEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.68 OHM 1/16W 5% 0402 SMD
RCWL0402R680JQEA
RES 0.68 OHM 1/16W 5% 0402 SMD RCWL0402R680JQEA
RES 0.68ohm 1/16W 5% 0402 SMD

RES 0.68ohm 1/16W 5% 0402 SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 541-RCWL0402R680JQEADKR-ND 52-RCWL0402R680JQEA RCWL0402R680JQEA
Product Name Chip Resistor - Surface Mount Automotive SMD 0.68 Ohm 0.063W Resistor RES 0.68 OHM 1/16W 5% 0402 SMD
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers