Vishay Intertechnology, Inc. RES 0.56 OHM 1/16W 5% 0402 SMD RCWL0402R560JQEA

Description
RES 0.56ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 0.56ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.56 OHM 1/16W 5% 0402 SMD - RCWL0402R560JQEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.56 OHM 1/16W 5% 0402 SMD
RCWL0402R560JQEA
RES 0.56 OHM 1/16W 5% 0402 SMD RCWL0402R560JQEA
RES 0.56ohm 1/16W 5% 0402 SMD

RES 0.56ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.56BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.56BTR-ND
Chip Resistor - Surface Mount RCWL.56BTR-ND
560 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

560 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL0402R560JQEA RCWL.56BTR-ND
Product Name RES 0.56 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 0.5600 ohms 0.5600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details