Vishay Intertechnology, Inc. RES 0.47 OHM 1/16W 5% 0402 SMD RCWL0402R470JQEA

Description
RES 0.47ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 0.47ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.47 OHM 1/16W 5% 0402 SMD - RCWL0402R470JQEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 1/16W 5% 0402 SMD
RCWL0402R470JQEA
RES 0.47 OHM 1/16W 5% 0402 SMD RCWL0402R470JQEA
RES 0.47ohm 1/16W 5% 0402 SMD

RES 0.47ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.47BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.47BTR-ND
Chip Resistor - Surface Mount RCWL.47BTR-ND
470 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

470 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL0402R470JQEA RCWL.47BTR-ND
Product Name RES 0.47 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 0.4700 ohms 0.4700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP2R20FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers