Vishay Intertechnology, Inc. RES 0.36 OHM 1/16W 5% 0402 SMD RCWL0402R360JTEA

Description
RES 0.36ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 0.36ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.36 OHM 1/16W 5% 0402 SMD - RCWL0402R360JTEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.36 OHM 1/16W 5% 0402 SMD
RCWL0402R360JTEA
RES 0.36 OHM 1/16W 5% 0402 SMD RCWL0402R360JTEA
RES 0.36ohm 1/16W 5% 0402 SMD

RES 0.36ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.36ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.36ATR-ND
Chip Resistor - Surface Mount RCWL.36ATR-ND
360 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

360 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL0402R360JTEA RCWL.36ATR-ND
Product Name RES 0.36 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 0.3600 ohms 0.3600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details