RES 0.3ohm 1/16W 5% 0402 SMD
300 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCWL0402R300JTEA | RCWL.3ATR-ND |
| Product Name | RES 0.3 OHM 1/16W 5% 0402 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 |
| Resistance Range | 0.3000 ohms | 0.3000 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 16 watts | 0.0630 watts |
| Configuration | Single Resistor |