Vishay Intertechnology, Inc. RES 0.27 OHM 1/16W 5% 0402 SMD RCWL0402R270JTEA

Description
RES 0.27ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 0.27ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.27 OHM 1/16W 5% 0402 SMD - RCWL0402R270JTEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.27 OHM 1/16W 5% 0402 SMD
RCWL0402R270JTEA
RES 0.27 OHM 1/16W 5% 0402 SMD RCWL0402R270JTEA
RES 0.27ohm 1/16W 5% 0402 SMD

RES 0.27ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.27ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.27ATR-ND
Chip Resistor - Surface Mount RCWL.27ATR-ND
270 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

270 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL0402R270JTEA RCWL.27ATR-ND
Product Name RES 0.27 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 0.2700 ohms 0.2700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers