Vishay Precision Group Current Sense Resistors - SMD 2watts .91ohms 1% 100ppm Learn More RCWE2512R910FKEA

Description
Current Sense Resistors - SMD 2watts .91ohms 1% 100ppm Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts .91ohms 1% 100ppm Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts .91ohms 1% 100ppm Learn More - RCWE2512R910FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .91ohms 1% 100ppm Learn More
RCWE2512R910FKEA
Current Sense Resistors - SMD 2watts .91ohms 1% 100ppm Learn More RCWE2512R910FKEA
Current Sense Resistors - SMD 2watts .91ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 2watts .91ohms 1% 100ppm Learn More

Supplier's Site
Chip Resistor - Surface Mount - RCWE.91HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.91HDKR-ND
Chip Resistor - Surface Mount RCWE.91HDKR-ND
910 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

910 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.91HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.91HTR-ND
Chip Resistor - Surface Mount RCWE.91HTR-ND
910 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

910 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.91HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.91HCT-ND
Chip Resistor - Surface Mount RCWE.91HCT-ND
910 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

910 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R91, 2W, 2512, Thick Film; Resistance Vishay - 08AJ1708 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R91, 2W, 2512, Thick Film; Resistance Vishay
08AJ1708
Res, 0R91, 2W, 2512, Thick Film; Resistance Vishay 08AJ1708
RES, 0R91, 2W, 2512, THICK FILM; Resistance:0.91ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RES, 0R91, 2W, 2512, THICK FILM; Resistance:0.91ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R91, 2W, 2512, Thick Film; Resistance Vishay - 23Y0736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R91, 2W, 2512, Thick Film; Resistance Vishay
23Y0736
Res, 0R91, 2W, 2512, Thick Film; Resistance Vishay 23Y0736
RES, 0R91, 2W, 2512, THICK FILM; Resistance:0.91ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RES, 0R91, 2W, 2512, THICK FILM; Resistance:0.91ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCWE2512R910FKEA RCWE.91HDKR-ND 08AJ1708
Product Name Current Sense Resistors - SMD 2watts .91ohms 1% 100ppm Learn More Chip Resistor - Surface Mount Res, 0R91, 2W, 2512, Thick Film; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.9100 ohms 0.9100 ohms 0.9100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 619 ohms
View Details
5 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details