Vishay Intertechnology, Inc. Connectors,Interconnects RCWE2512R820FKEA

Description
Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Hall Effect Sensor Single Axis 3-SIP Package / Case: 8-SMD, No Lead Manufacturer: AMIS
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Hall Effect Sensor Single Axis 3-SIP Package / Case: 8-SMD, No Lead Manufacturer: AMIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Hall Effect Sensor Single Axis 3-SIP Package / Case: 8-SMD, No Lead Manufacturer: AMIS

Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 8.2k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Hall Effect Sensor Single Axis 3-SIP
Package / Case: 8-SMD, No Lead
Manufacturer: AMIS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Right Angle
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 110731 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details