Vishay Precision Group RES .82 OHM 2W 1% 2512 SMD RCWE2512R820FKEA

Description
RES .82ohm 2W 1% 2512 SMD
Request a Quote Datasheet
Description
RES .82ohm 2W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .82 OHM 2W 1% 2512 SMD - RCWE2512R820FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .82 OHM 2W 1% 2512 SMD
RCWE2512R820FKEA
RES .82 OHM 2W 1% 2512 SMD RCWE2512R820FKEA
RES .82ohm 2W 1% 2512 SMD

RES .82ohm 2W 1% 2512 SMD

Supplier's Site
Automotive SMD 0.82 Ohm 2W Resistor - 52-RCWE2512R820FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.82 Ohm 2W Resistor
52-RCWE2512R820FKEA
Automotive SMD 0.82 Ohm 2W Resistor 52-RCWE2512R820FKEA
Res Thick Film 2512 0.82 Ohm 1% 2W ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE2512R820FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.82 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.82 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE2512R820FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 2512 0.82 Ohm 1% 2W ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE2512R820FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.82 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.82 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE2512R820FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCWE.82HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.82HTR-ND
Chip Resistor - Surface Mount RCWE.82HTR-ND
820 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

820 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.82HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.82HCT-ND
Chip Resistor - Surface Mount RCWE.82HCT-ND
820 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

820 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.82HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.82HDKR-ND
Chip Resistor - Surface Mount RCWE.82HDKR-ND
820 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

820 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R82, 2W, 2512, Thick Film; Resistance Vishay - 23Y0734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R82, 2W, 2512, Thick Film; Resistance Vishay
23Y0734
Res, 0R82, 2W, 2512, Thick Film; Resistance Vishay 23Y0734
RES, 0R82, 2W, 2512, THICK FILM; Resistance:0.82ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RES, 0R82, 2W, 2512, THICK FILM; Resistance:0.82ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R82, 2W, 2512, Thick Film; Resistance Vishay - 08AJ1707 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R82, 2W, 2512, Thick Film; Resistance Vishay
08AJ1707
Res, 0R82, 2W, 2512, Thick Film; Resistance Vishay 08AJ1707
RES, 0R82, 2W, 2512, THICK FILM; Resistance:0.82ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RES, 0R82, 2W, 2512, THICK FILM; Resistance:0.82ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RCWE2512R820FKEA 52-RCWE2512R820FKEA RCWE.82HTR-ND 23Y0734
Product Name RES .82 OHM 2W 1% 2512 SMD Automotive SMD 0.82 Ohm 2W Resistor Chip Resistor - Surface Mount Res, 0R82, 2W, 2512, Thick Film; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.8200 ohms 0.8200 ohms 0.8200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138555TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2573240 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4753FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details